Vishay Intertechnology, Inc. Through Hole Resistors CPR052R000KE31

Description
2 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
2 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR052R000KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR052R000KE31-ND
Through Hole Resistors CPR052R000KE31-ND
2 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

2 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 2 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR052R000KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR052R000KE31
Res Wirewound 2 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR052R000KE31
Res Wirewound 2 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 2 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR052R000KE31-ND CPR052R000KE31
Product Name Through Hole Resistors Res Wirewound 2 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers