Vishay Intertechnology, Inc. Res Wirewound 270 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05270R0KE31

Description
Res Wirewound 270 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 270 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 270 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR05270R0KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 270 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR05270R0KE31
Res Wirewound 270 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05270R0KE31
Res Wirewound 270 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 270 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR05270R0KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05270R0KE31-ND
Through Hole Resistors CPR05270R0KE31-ND
270 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

270 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR05270R0KE31 CPR05270R0KE31-ND
Product Name Res Wirewound 270 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details