Vishay Intertechnology, Inc. Res Wirewound 24 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0524R00KE14

Description
Res Wirewound 24 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 24 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 24 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR0524R00KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 24 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR0524R00KE14
Res Wirewound 24 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0524R00KE14
Res Wirewound 24 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 24 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR0524R00KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0524R00KE14-ND
Through Hole Resistors CPR0524R00KE14-ND
24 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

24 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0524R00KE14 CPR0524R00KE14-ND
Product Name Res Wirewound 24 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details