Vishay Intertechnology, Inc. Res Wirewound 240 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05240R0KE31

Description
Res Wirewound 240 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 240 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 240 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR05240R0KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 240 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR05240R0KE31
Res Wirewound 240 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05240R0KE31
Res Wirewound 240 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 240 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR05240R0KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05240R0KE31-ND
Through Hole Resistors CPR05240R0KE31-ND
240 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

240 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR05240R0KE31 CPR05240R0KE31-ND
Product Name Res Wirewound 240 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers