Vishay Intertechnology, Inc. Through Hole Resistors CPR05240R0JE31

Description
240 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
240 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR05240R0JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05240R0JE31-ND
Through Hole Resistors CPR05240R0JE31-ND
240 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

240 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 240 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR05240R0JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 240 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR05240R0JE31
Res Wirewound 240 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05240R0JE31
Res Wirewound 240 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 240 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR05240R0JE31-ND CPR05240R0JE31
Product Name Through Hole Resistors Res Wirewound 240 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers