Vishay Intertechnology, Inc. Through Hole Resistors CPR0522R00JE14

Description
22 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
22 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR0522R00JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0522R00JE14-ND
Through Hole Resistors CPR0522R00JE14-ND
22 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

22 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 22 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR0522R00JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR0522R00JE14
Res Wirewound 22 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0522R00JE14
Res Wirewound 22 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 22 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR0522R00JE14-ND CPR0522R00JE14
Product Name Through Hole Resistors Res Wirewound 22 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers