Vishay Intertechnology, Inc. Through Hole Resistors CPR05220R0KE14

Description
220 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
220 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR05220R0KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05220R0KE14-ND
Through Hole Resistors CPR05220R0KE14-ND
220 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

220 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 220 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR05220R0KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR05220R0KE14
Res Wirewound 220 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05220R0KE14
Res Wirewound 220 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 220 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR05220R0KE14-ND CPR05220R0KE14
Product Name Through Hole Resistors Res Wirewound 220 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers