Vishay Intertechnology, Inc. Through Hole Resistors CPR05220R0JE31

Description
220 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
220 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR05220R0JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05220R0JE31-ND
Through Hole Resistors CPR05220R0JE31-ND
220 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

220 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 220 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR05220R0JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR05220R0JE31
Res Wirewound 220 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05220R0JE31
Res Wirewound 220 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 220 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR05220R0JE31-ND CPR05220R0JE31
Product Name Through Hole Resistors Res Wirewound 220 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - C3A3R9JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details