Vishay Intertechnology, Inc. Res Wirewound 200 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR05200R0KE14

Description
Res Wirewound 200 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 200 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR05200R0KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR05200R0KE14
Res Wirewound 200 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR05200R0KE14
Res Wirewound 200 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 200 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR05200R0KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05200R0KE14-ND
Through Hole Resistors CPR05200R0KE14-ND
200 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

200 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR05200R0KE14 CPR05200R0KE14-ND
Product Name Res Wirewound 200 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers