Vishay Intertechnology, Inc. Res Wirewound 200 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05200R0JE31

Description
Res Wirewound 200 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 200 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR05200R0JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR05200R0JE31
Res Wirewound 200 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05200R0JE31
Res Wirewound 200 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 200 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR05200R0JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05200R0JE31-ND
Through Hole Resistors CPR05200R0JE31-ND
200 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

200 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR05200R0JE31 CPR05200R0JE31-ND
Product Name Res Wirewound 200 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details