Vishay Intertechnology, Inc. Through Hole Resistors CPR05200R0JE14

Description
200 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
200 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR05200R0JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05200R0JE14-ND
Through Hole Resistors CPR05200R0JE14-ND
200 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

200 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 200 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR05200R0JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR05200R0JE14
Res Wirewound 200 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05200R0JE14
Res Wirewound 200 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 200 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR05200R0JE14-ND CPR05200R0JE14
Product Name Through Hole Resistors Res Wirewound 200 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details