Vishay Intertechnology, Inc. Res Wirewound 1.8 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR051R800KE31

Description
Res Wirewound 1.8 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.8 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.8 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR051R800KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.8 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR051R800KE31
Res Wirewound 1.8 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR051R800KE31
Res Wirewound 1.8 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 1.8 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR051R800KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR051R800KE31-ND
Through Hole Resistors CPR051R800KE31-ND
1.8 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.8 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR051R800KE31 CPR051R800KE31-ND
Product Name Res Wirewound 1.8 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details