Vishay Intertechnology, Inc. Res Wirewound 1.8 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR051R800JE14

Description
Res Wirewound 1.8 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.8 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.8 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR051R800JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.8 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR051R800JE14
Res Wirewound 1.8 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR051R800JE14
Res Wirewound 1.8 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 1.8 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR051R800JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR051R800JE14-ND
Through Hole Resistors CPR051R800JE14-ND
1.8 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.8 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR051R800JE14 CPR051R800JE14-ND
Product Name Res Wirewound 1.8 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details