Vishay Intertechnology, Inc. Through Hole Resistors CPR051R600KE31

Description
1.6 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
1.6 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR051R600KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR051R600KE31-ND
Through Hole Resistors CPR051R600KE31-ND
1.6 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.6 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 1.6 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR051R600KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.6 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR051R600KE31
Res Wirewound 1.6 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR051R600KE31
Res Wirewound 1.6 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 1.6 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR051R600KE31-ND CPR051R600KE31
Product Name Through Hole Resistors Res Wirewound 1.6 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 1.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details