Vishay Intertechnology, Inc. Through Hole Resistors CPR051R600KE14

Description
1.6 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
1.6 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR051R600KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR051R600KE14-ND
Through Hole Resistors CPR051R600KE14-ND
1.6 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.6 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 1.6 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR051R600KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.6 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR051R600KE14
Res Wirewound 1.6 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR051R600KE14
Res Wirewound 1.6 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1.6 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR051R600KE14-ND CPR051R600KE14
Product Name Through Hole Resistors Res Wirewound 1.6 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 1.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 4-1625984-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details