Vishay Intertechnology, Inc. Through Hole Resistors CPR051R600JE14

Description
1.6 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
1.6 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR051R600JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR051R600JE14-ND
Through Hole Resistors CPR051R600JE14-ND
1.6 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.6 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 1.6 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR051R600JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.6 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR051R600JE14
Res Wirewound 1.6 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR051R600JE14
Res Wirewound 1.6 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 1.6 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR051R600JE14-ND CPR051R600JE14
Product Name Through Hole Resistors Res Wirewound 1.6 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 1.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756583 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details