Vishay Intertechnology, Inc. Res Wirewound 1.3 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR051R300KE31

Description
Res Wirewound 1.3 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.3 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.3 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR051R300KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.3 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR051R300KE31
Res Wirewound 1.3 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR051R300KE31
Res Wirewound 1.3 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 1.3 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR051R300KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR051R300KE31-ND
Through Hole Resistors CPR051R300KE31-ND
1.3 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.3 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR051R300KE31 CPR051R300KE31-ND
Product Name Res Wirewound 1.3 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details