Vishay Intertechnology, Inc. Res Wirewound 1.2 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR051R200JE14

Description
Res Wirewound 1.2 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.2 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.2 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR051R200JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.2 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR051R200JE14
Res Wirewound 1.2 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR051R200JE14
Res Wirewound 1.2 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 1.2 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR051R200JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR051R200JE14-ND
Through Hole Resistors CPR051R200JE14-ND
1.2 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.2 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR051R200JE14 CPR051R200JE14-ND
Product Name Res Wirewound 1.2 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details