Vishay Intertechnology, Inc. Res Wirewound 1.1 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR051R100JE14

Description
Res Wirewound 1.1 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.1 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.1 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR051R100JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.1 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR051R100JE14
Res Wirewound 1.1 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR051R100JE14
Res Wirewound 1.1 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 1.1 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR051R100JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR051R100JE14-ND
Through Hole Resistors CPR051R100JE14-ND
1.1 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.1 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR051R100JE14 CPR051R100JE14-ND
Product Name Res Wirewound 1.1 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details