Vishay Intertechnology, Inc. Res Wirewound 1 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR051R000JE31

Description
Res Wirewound 1 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR051R000JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR051R000JE31
Res Wirewound 1 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR051R000JE31
Res Wirewound 1 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 1 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR051R000JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR051R000JE31-ND
Through Hole Resistors CPR051R000JE31-ND
1 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR051R000JE31 CPR051R000JE31-ND
Product Name Res Wirewound 1 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 2123456 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details