1 kOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Res Wirewound 1K Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPR051K000KE31-ND | CPR051K000KE31 |
| Product Name | Through Hole Resistors | Res Wirewound 1K Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalOxide | Wirewound |
| Mounting / Packaging | Radial | ThroughHole |
| Tolerance | 10 +/- % | 10 +/- % |