Vishay Intertechnology, Inc. Res Wirewound 18 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0518R00KE14

Description
Res Wirewound 18 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 18 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 18 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR0518R00KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 18 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR0518R00KE14
Res Wirewound 18 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0518R00KE14
Res Wirewound 18 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 18 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR0518R00KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0518R00KE14-ND
Through Hole Resistors CPR0518R00KE14-ND
18 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

18 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0518R00KE14 CPR0518R00KE14-ND
Product Name Res Wirewound 18 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details