Vishay Intertechnology, Inc. Res Wirewound 18 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0518R00JB14

Description
Res Wirewound 18 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 18 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 18 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR0518R00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 18 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR0518R00JB14
Res Wirewound 18 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0518R00JB14
Res Wirewound 18 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 18 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR0518R00JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0518R00JB14-ND
Through Hole Resistors CPR0518R00JB14-ND
18 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

18 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0518R00JB14 CPR0518R00JB14-ND
Product Name Res Wirewound 18 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers