Vishay Intertechnology, Inc. Through Hole Resistors CPR05160R0KE14

Description
160 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
160 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR05160R0KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05160R0KE14-ND
Through Hole Resistors CPR05160R0KE14-ND
160 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

160 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 160 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR05160R0KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 160 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR05160R0KE14
Res Wirewound 160 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR05160R0KE14
Res Wirewound 160 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 160 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR05160R0KE14-ND CPR05160R0KE14
Product Name Through Hole Resistors Res Wirewound 160 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614975-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details