Vishay Intertechnology, Inc. Res Wirewound 160 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05160R0JE14

Description
Res Wirewound 160 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 160 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 160 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR05160R0JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 160 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR05160R0JE14
Res Wirewound 160 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05160R0JE14
Res Wirewound 160 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 160 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR05160R0JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05160R0JE14-ND
Through Hole Resistors CPR05160R0JE14-ND
160 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

160 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR05160R0JE14 CPR05160R0JE14-ND
Product Name Res Wirewound 160 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers