Vishay Intertechnology, Inc. Res Wirewound 150 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05150R0KE14

Description
Res Wirewound 150 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 150 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 150 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR05150R0KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR05150R0KE14
Res Wirewound 150 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05150R0KE14
Res Wirewound 150 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 150 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR05150R0KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05150R0KE14-ND
Through Hole Resistors CPR05150R0KE14-ND
150 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

150 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR05150R0KE14 CPR05150R0KE14-ND
Product Name Res Wirewound 150 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details