Vishay Intertechnology, Inc. Res Wirewound 150 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05150R0JE31

Description
Res Wirewound 150 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 150 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 150 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR05150R0JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR05150R0JE31
Res Wirewound 150 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05150R0JE31
Res Wirewound 150 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 150 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR05150R0JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05150R0JE31-ND
Through Hole Resistors CPR05150R0JE31-ND
150 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

150 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR05150R0JE31 CPR05150R0JE31-ND
Product Name Res Wirewound 150 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details