Vishay Intertechnology, Inc. Res Wirewound 130 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR05130R0KE14

Description
Res Wirewound 130 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 130 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 130 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR05130R0KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 130 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR05130R0KE14
Res Wirewound 130 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR05130R0KE14
Res Wirewound 130 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 130 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR05130R0KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05130R0KE14-ND
Through Hole Resistors CPR05130R0KE14-ND
130 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

130 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR05130R0KE14 CPR05130R0KE14-ND
Product Name Res Wirewound 130 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details