Vishay Intertechnology, Inc. Res Wirewound 12 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0512R00JB14

Description
Res Wirewound 12 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 12 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 12 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR0512R00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR0512R00JB14
Res Wirewound 12 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0512R00JB14
Res Wirewound 12 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 12 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR0512R00JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0512R00JB14-ND
Through Hole Resistors CPR0512R00JB14-ND
12 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

12 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0512R00JB14 CPR0512R00JB14-ND
Product Name Res Wirewound 12 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers