Vishay Intertechnology, Inc. Through Hole Resistors CPR05110R0KE14

Description
110 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
110 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR05110R0KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05110R0KE14-ND
Through Hole Resistors CPR05110R0KE14-ND
110 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

110 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 110 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR05110R0KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 110 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR05110R0KE14
Res Wirewound 110 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR05110R0KE14
Res Wirewound 110 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 110 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR05110R0KE14-ND CPR05110R0KE14
Product Name Through Hole Resistors Res Wirewound 110 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details