Vishay Intertechnology, Inc. Res Wirewound 910m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR03R9100KE14

Description
Res Wirewound 910m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 910m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 910m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR03R9100KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 910m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR03R9100KE14
Res Wirewound 910m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR03R9100KE14
Res Wirewound 910m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 910m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR03R9100KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03R9100KE14-ND
Through Hole Resistors CPR03R9100KE14-ND
910 mOhms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

910 mOhms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR03R9100KE14 CPR03R9100KE14-ND
Product Name Res Wirewound 910m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details