Vishay Intertechnology, Inc. Through Hole Resistors CPR03R9100JE31

Description
910 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
910 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR03R9100JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03R9100JE31-ND
Through Hole Resistors CPR03R9100JE31-ND
910 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

910 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 910m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR03R9100JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 910m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR03R9100JE31
Res Wirewound 910m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk CPR03R9100JE31
Res Wirewound 910m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 910m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR03R9100JE31-ND CPR03R9100JE31
Product Name Through Hole Resistors Res Wirewound 910m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.9100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 3-1623773-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6.8 ohms
Tolerance 5 +/- %
View Details
3 suppliers