Vishay Intertechnology, Inc. Res Wirewound 820m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk CPR03R8200KE14

Description
Res Wirewound 820m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 820m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 820m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR03R8200KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 820m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR03R8200KE14
Res Wirewound 820m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk CPR03R8200KE14
Res Wirewound 820m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 820m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR03R8200KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03R8200KE14-ND
Through Hole Resistors CPR03R8200KE14-ND
820 mOhms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

820 mOhms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR03R8200KE14 CPR03R8200KE14-ND
Product Name Res Wirewound 820m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details