Vishay Intertechnology, Inc. Through Hole Resistors CPR03R8200JE14

Description
820 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
820 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR03R8200JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03R8200JE14-ND
Through Hole Resistors CPR03R8200JE14-ND
820 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

820 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 820m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR03R8200JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 820m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR03R8200JE14
Res Wirewound 820m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk CPR03R8200JE14
Res Wirewound 820m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 820m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR03R8200JE14-ND CPR03R8200JE14
Product Name Through Hole Resistors Res Wirewound 820m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 0.8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1879455-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details