Vishay Intertechnology, Inc. Res Wirewound 780m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR03R7800JE14

Description
Res Wirewound 780m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 780m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 780m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR03R7800JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 780m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR03R7800JE14
Res Wirewound 780m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR03R7800JE14
Res Wirewound 780m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 780m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR03R7800JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03R7800JE14-ND
Through Hole Resistors CPR03R7800JE14-ND
780 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

780 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR03R7800JE14 CPR03R7800JE14-ND
Product Name Res Wirewound 780m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details