Vishay Intertechnology, Inc. Res Wirewound 750m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR03R7500KE14

Description
Res Wirewound 750m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 750m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 750m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR03R7500KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 750m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR03R7500KE14
Res Wirewound 750m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR03R7500KE14
Res Wirewound 750m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 750m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR03R7500KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03R7500KE14-ND
Through Hole Resistors CPR03R7500KE14-ND
750 mOhms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

750 mOhms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR03R7500KE14 CPR03R7500KE14-ND
Product Name Res Wirewound 750m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers