Vishay Intertechnology, Inc. Res Wirewound 620m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR03R6200KE14

Description
Res Wirewound 620m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 620m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 620m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR03R6200KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 620m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR03R6200KE14
Res Wirewound 620m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR03R6200KE14
Res Wirewound 620m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 620m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR03R6200KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03R6200KE14-ND
Through Hole Resistors CPR03R6200KE14-ND
620 mOhms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

620 mOhms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR03R6200KE14 CPR03R6200KE14-ND
Product Name Res Wirewound 620m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers