Vishay Intertechnology, Inc. Res Wirewound 470m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk CPR03R4700KE14

Description
Res Wirewound 470m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 470m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 470m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR03R4700KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 470m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR03R4700KE14
Res Wirewound 470m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk CPR03R4700KE14
Res Wirewound 470m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 470m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR03R4700KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03R4700KE14-ND
Through Hole Resistors CPR03R4700KE14-ND
470 mOhms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

470 mOhms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR03R4700KE14 CPR03R4700KE14-ND
Product Name Res Wirewound 470m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2123529 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details