Vishay Intertechnology, Inc. Res Wirewound 360m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR03R3600KE14

Description
Res Wirewound 360m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 360m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 360m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR03R3600KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 360m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR03R3600KE14
Res Wirewound 360m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR03R3600KE14
Res Wirewound 360m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 360m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR03R3600KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03R3600KE14-ND
Through Hole Resistors CPR03R3600KE14-ND
360 mOhms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

360 mOhms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR03R3600KE14 CPR03R3600KE14-ND
Product Name Res Wirewound 360m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details