Vishay Intertechnology, Inc. Res Wirewound 330m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk CPR03R3300KE14

Description
Res Wirewound 330m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 330m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 330m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR03R3300KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR03R3300KE14
Res Wirewound 330m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk CPR03R3300KE14
Res Wirewound 330m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 330m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR03R3300KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03R3300KE14-ND
Through Hole Resistors CPR03R3300KE14-ND
330 mOhms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

330 mOhms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR03R3300KE14 CPR03R3300KE14-ND
Product Name Res Wirewound 330m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details