Vishay Intertechnology, Inc. Res Wirewound 270m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk CPR03R2700JE14

Description
Res Wirewound 270m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 270m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 270m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR03R2700JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 270m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR03R2700JE14
Res Wirewound 270m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk CPR03R2700JE14
Res Wirewound 270m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 270m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR03R2700JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03R2700JE14-ND
Through Hole Resistors CPR03R2700JE14-ND
270 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

270 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR03R2700JE14 CPR03R2700JE14-ND
Product Name Res Wirewound 270m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR18JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details