Vishay Intertechnology, Inc. Res Wirewound 220m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk CPR03R2200KE14

Description
Res Wirewound 220m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 220m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 220m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR03R2200KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR03R2200KE14
Res Wirewound 220m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk CPR03R2200KE14
Res Wirewound 220m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 220m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR03R2200KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03R2200KE14-ND
Through Hole Resistors CPR03R2200KE14-ND
220 mOhms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

220 mOhms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR03R2200KE14 CPR03R2200KE14-ND
Product Name Res Wirewound 220m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details