Vishay Intertechnology, Inc. Res Wirewound 220m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk CPR03R2200JE14

Description
Res Wirewound 220m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 220m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 220m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR03R2200JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR03R2200JE14
Res Wirewound 220m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk CPR03R2200JE14
Res Wirewound 220m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 220m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR03R2200JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03R2200JE14-ND
Through Hole Resistors CPR03R2200JE14-ND
220 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

220 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR03R2200JE14 CPR03R2200JE14-ND
Product Name Res Wirewound 220m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers