Vishay Intertechnology, Inc. Through Hole Resistors CPR03R2000JE31

Description
200 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
200 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR03R2000JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03R2000JE31-ND
Through Hole Resistors CPR03R2000JE31-ND
200 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

200 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 200m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR03R2000JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR03R2000JE31
Res Wirewound 200m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk CPR03R2000JE31
Res Wirewound 200m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 200m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR03R2000JE31-ND CPR03R2000JE31
Product Name Through Hole Resistors Res Wirewound 200m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers