Vishay Intertechnology, Inc. Through Hole Resistors CPR03R1600KE14

Description
160 mOhms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
160 mOhms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR03R1600KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03R1600KE14-ND
Through Hole Resistors CPR03R1600KE14-ND
160 mOhms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

160 mOhms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 160m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR03R1600KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 160m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR03R1600KE14
Res Wirewound 160m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR03R1600KE14
Res Wirewound 160m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 160m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR03R1600KE14-ND CPR03R1600KE14
Product Name Through Hole Resistors Res Wirewound 160m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers