Vishay Intertechnology, Inc. Res Wirewound 160m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk CPR03R1600JE14

Description
Res Wirewound 160m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 160m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 160m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR03R1600JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 160m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR03R1600JE14
Res Wirewound 160m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk CPR03R1600JE14
Res Wirewound 160m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 160m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR03R1600JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03R1600JE14-ND
Through Hole Resistors CPR03R1600JE14-ND
160 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

160 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR03R1600JE14 CPR03R1600JE14-ND
Product Name Res Wirewound 160m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers