Vishay Intertechnology, Inc. Res Wirewound 150m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk CPR03R1500KE14

Description
Res Wirewound 150m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 150m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 150m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR03R1500KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR03R1500KE14
Res Wirewound 150m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk CPR03R1500KE14
Res Wirewound 150m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 150m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR03R1500KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03R1500KE14-ND
Through Hole Resistors CPR03R1500KE14-ND
150 mOhms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

150 mOhms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR03R1500KE14 CPR03R1500KE14-ND
Product Name Res Wirewound 150m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details