Vishay Intertechnology, Inc. Res Wirewound 150m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk CPR03R1500JE31

Description
Res Wirewound 150m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 150m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 150m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR03R1500JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR03R1500JE31
Res Wirewound 150m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk CPR03R1500JE31
Res Wirewound 150m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 150m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR03R1500JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03R1500JE31-ND
Through Hole Resistors CPR03R1500JE31-ND
150 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

150 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR03R1500JE31 CPR03R1500JE31-ND
Product Name Res Wirewound 150m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C515J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details