Vishay Intertechnology, Inc. Through Hole Resistors CPR03R1200KE14

Description
120 mOhms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
120 mOhms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR03R1200KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03R1200KE14-ND
Through Hole Resistors CPR03R1200KE14-ND
120 mOhms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

120 mOhms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 120m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR03R1200KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 120m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR03R1200KE14
Res Wirewound 120m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk CPR03R1200KE14
Res Wirewound 120m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 120m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR03R1200KE14-ND CPR03R1200KE14
Product Name Through Hole Resistors Res Wirewound 120m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers