Vishay Intertechnology, Inc. Through Hole Resistors CPR03R1100JE14

Description
110 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
110 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR03R1100JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03R1100JE14-ND
Through Hole Resistors CPR03R1100JE14-ND
110 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

110 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 110m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR03R1100JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 110m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR03R1100JE14
Res Wirewound 110m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk CPR03R1100JE14
Res Wirewound 110m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 110m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR03R1100JE14-ND CPR03R1100JE14
Product Name Through Hole Resistors Res Wirewound 110m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123529 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers